Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
9,400
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
10,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
665
in stock
|
Buy Now | |
Conrad
from US$0.34
|
258
in stock
|
Buy Now | |
TE Store
from US$0.37
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
element14
from US$134.61
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Current Rating (Max) | 1.5A |
Contact Type | Pin |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Centerline (Pitch) | 1.27mm, .05in |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
MICRO-MATCH COSICNT AWG24-20 | TTI Europe |
Contact,crimp,Micro-MaTch,cosi,24-20 awg | RS |
TE 1-338097-1 Micro-match Crimp Pin Pre-Tin 24-20AWG | Rapid Electronics |
TE Connectivity Crimp Terminal, Plug, Tin, 1.5A, 24 ... 20AWG | Distrelec |
Content: 1 pc(s) | Conrad |
MICRO-MATCH COSICNT Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Size: 24 – 20 AWG Wire Size: .2 – .5 mm² Product Terminates To: Wire & Cable Pin Tin 24 – 20 AWG .2 – .5 mm² | Crimp Contacts - Micro-Match | Part Number: 1-338097-1 | Internal Number: 1-338097-1 | TE Connectivity | TE Store |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Micro-MaTch 20-24 AWG Tin Plated Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Micro-Match PCB Connector Contact, Male, Crimp, Tin Plating 24 - 20 AWG | TE Connectivity 1-338097-1 | RS Americas |
CONTACT PIN, 24-20AWG | element14 |
CONTACT, PIN, 24-20AWG, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | Micro-Match Series |
RoHS: | Unknown |
Product Range | Micro-Match Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | Micro-Match Board-to-Board & Ribbon-to-Board Connectors |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.52mm |
Cable Diameter Min | 1.27mm |
Contact Size | 20 |
Contact Termination | Crimp |
Material | Brass |
Wire Area Size Max | 0.5mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 20AWG |
Where can I find additional details, specifications and documents for a 1-338097-1?
Additional datasheets, footprints and schematics for 1-338097-1 are listed on our Part Details page. You can also find images and similar parts to 1-338097-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-338097-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338097-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-338097-1 fall under?
The 1-338097-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-338097-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338097-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-338097-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-338097-1 have stock available?
Authorised distributors including TTI Europe, RS, Rapid Electronics, Distrelec and Conrad have stock available or on a lead time for 1-338097-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-338097-1 often in real-time on the comparison pages.
What if I can't find stock of 1-338097-1?
You can fill out our help required form which you can use to request a quote for 1-338097-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.