Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
1,057
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
24,715
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
16,843
in stock
|
Buy Now | |
TE Store
from US$0.68
|
16,267
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
400
in stock
|
Buy Now | |
element14
from US$0.56
|
400
in stock
|
Buy Now | |
Farnell
from US$0.44
|
400
in stock
|
Buy Now | |
Conrad
from US$0.73
|
200
in stock
|
Buy Now | |
Boersig
from US$0.43
|
96
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
34
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Distrelec
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Number of Positions | 6 |
Ejection Latches | Without |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Connector Length | 10.9mm, .429in |
Connector Height | .49in, 12.4mm |
コネクタの高さ | 12.4mm |
PCB Thickness (Recommended) | 1.6mm, .06in |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VAC, 100VDC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester - GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Polarization | With |
Mating Retention | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Packaging Quantity | 700 |
製品タイプ | Housing |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector Type | Housing |
Connector & Housing Type | Plug |
Operating Temperature Range | -40 – 105°C |
TE 338095-6 Micro-match Socket Housing 1.27mm Pitch 2 x 3P Red | Rapid Electronics |
MICRO-MATCH COSIHSG Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 2 mm Wire-to-Board 6 1.27 mm .05" | Crimp-On-Snap-In Housing | Part Number: 338095-6 | Internal Number: 338095-6 | TE Connectivity | TE Store |
Housing,Micro-MaTch,cosi,6 Way | RS |
Wtb Conn, Header, 6Pos, 2Row, 2.54Mm | Newark Electronics |
WTB CONN, HEADER, 6POS, 2ROW, 2.54MM | element14 |
Content: 1 pc(s) | Conrad |
6 Position Pin Headers Red 1.27 mm Pitch Cable Mount Plug | Future Electronics |
Conn Housing RCP 6 POS 1.27mm Crimp ST Box | Avnet America |
Micro-Match Series 1.27mm Pitch 6 Way 2 Row Female Straight PCB Housing | TE Connectivity 338095-6 | RS Americas |
TE Connectivity Pin housing, 6Contacts | Distrelec |
Where can I find additional details, specifications and documents for a 338095-6?
Additional datasheets, footprints and schematics for 338095-6 are listed on our Part Details page. You can also find images and similar parts to 338095-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 338095-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338095-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 338095-6 fall under?
The 338095-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 338095-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 338095-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 338095-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 338095-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, TTI Europe and RS have stock available or on a lead time for 338095-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 338095-6 often in real-time on the comparison pages.
What if I can't find stock of 338095-6?
You can fill out our help required form which you can use to request a quote for 338095-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.