Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Number of Positions | 20 |
Ejection Latches | Without |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
PCB Thickness (Recommended) | .06in, 1.6mm |
Connector Length | 1.129in, 28.7mm |
Connector Height | .49in, 12.4mm |
Row-to-Row Spacing | 1.5mm |
コネクタの高さ | 12.4mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester - GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Polarization | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Packaging Quantity | 200 |
Connector & Housing Type | Plug |
Header Type | Shrouded |
Connector Type | Housing |
製品タイプ | Housing |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C |
Connector Housing, Plug, 20Pos, 1.27Mm Rohs Compliant: Yes |Amp Te Connectivity 2-338095-0 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 20POS, 1.27MM | element14 |
Conn Housing RCP 20 POS 1.27mm Crimp ST Box | Avnet America |
Special Order: MICRO-MATCH COSI HSG Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 2 mm Wire-to-Board 20 1.27 mm .05" | Crimp-On-Snap-In Housing | Part Number: 2-338095-0 | Internal Number: 2-338095-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-338095-0?
Additional datasheets, footprints and schematics for 2-338095-0 are listed on our Part Details page. You can also find images and similar parts to 2-338095-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-338095-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-338095-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-338095-0 fall under?
The 2-338095-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-338095-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-338095-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-338095-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-338095-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 2-338095-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-338095-0 often in real-time on the comparison pages.
What if I can't find stock of 2-338095-0?
You can fill out our help required form which you can use to request a quote for 2-338095-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.