Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
321
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
37,428
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
32,031
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
32,031
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
15,300
in stock
|
Buy Now | |
TE Store
from US$0.59
|
9,489
in stock
|
Buy Now | |
element14
from US$0.50
|
2,082
in stock
|
Buy Now | |
Farnell
from US$0.35
|
2,082
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Number of Positions | 4 |
Ejection Latches | Without |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Connector Height | .49in, 12.4mm |
コネクタの高さ | 12.4mm |
PCB Thickness (Recommended) | .06in, 1.6mm |
Connector Length | 8.4mm, .33in |
Row-to-Row Spacing | 1.5mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VDC, 100VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Red |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Mating Alignment Type | Polarization |
Polarization | With |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Packaging Quantity | 900 |
Connector System | Wire-to-Board |
Connector Type | Housing |
Header Type | Shrouded |
Connector & Housing Type | Plug |
製品タイプ | Housing |
Operating Temperature Range | -40 – 105°C |
TE 338095-4 Micro-match Socket Housing 1.27mm Pitch 2 x 2P Red | Rapid Electronics |
Headers & Wire Housings 4 Pos Housing |Amp Te Connectivity 338095-4 | Newark Electronics |
MICRO-MATCH COSIHSG Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 2 mm Wire-to-Board 4 1.27 mm .05" | Crimp-On-Snap-In Housing | Part Number: 338095-4 | Internal Number: 338095-4 | TE Connectivity | TE Store |
CONNECTOR, HOUSING, PLUG, 4POS, 2ROW | element14 |
Housing,Micro-MaTch,cosi,4 Way | RS |
Conn Housing RCP 4 POS 1.27mm Crimp ST Box | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Product Range | Micro-MaTch Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 338095-4?
Additional datasheets, footprints and schematics for 338095-4 are listed on our Part Details page. You can also find images and similar parts to 338095-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 338095-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338095-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 338095-4 fall under?
The 338095-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 338095-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 338095-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 338095-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 338095-4 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and TE Store have stock available or on a lead time for 338095-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 338095-4 often in real-time on the comparison pages.
What if I can't find stock of 338095-4?
You can fill out our help required form which you can use to request a quote for 338095-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.