Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0305
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Type | Pin |
Wire Size | 28 – 24AWG |
Contact male crimp 28-24AWG Micro-Match | RS |
Micro-Match Cosicnt |Amp Te Connectivity 338096-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Product Range | Micro-MaTch Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | TE 338095 Micro-MaTch Housings |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 338096-1?
Additional datasheets, footprints and schematics for 338096-1 are listed on our Part Details page. You can also find images and similar parts to 338096-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 338096-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338096-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 338096-1 fall under?
The 338096-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 338096-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 338096-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 338096-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 338096-1 have stock available?
Authorised distributors including Boersig, RS, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 338096-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 338096-1 often in real-time on the comparison pages.
What if I can't find stock of 338096-1?
You can fill out our help required form which you can use to request a quote for 338096-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.