Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .031in, .8mm |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Typical Current Rating | 12A |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size Search | .5mm², .75mm², 20AWG, 19AWG, 18AWG, .6mm², .85mm² |
Wire Size | .5 – .9mm², 18 – 20AWG |
Wire Insulation Diameter | .047 – .161in, 1.2 – 4.04mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
2.8Mm Recp,unseal,18-20,revree |Amp Te Connectivity 1326030-6 | Newark Electronics |
Contact SKT Crimp ST Cable Mount T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 20AWG |
For Use With | AMP 1.5/2.8 Connector System |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1326030-6?
Additional datasheets, footprints and schematics for 1326030-6 are listed on our Part Details page. You can also find images and similar parts to 1326030-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326030-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326030-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326030-6 fall under?
The 1326030-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1326030-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326030-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326030-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326030-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1326030-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326030-6 often in real-time on the comparison pages.
What if I can't find stock of 1326030-6?
You can fill out our help required form which you can use to request a quote for 1326030-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.