Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E75779-000,
AMPS-0-0130014-0 |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
3,366
units
|
Buy Now |
![]() |
Future Electronics |
101,658
units
|
Buy Now |
![]() |
Arrow Electronics |
42,488
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
26,613
units
|
Buy Now |
![]() |
element14 |
23,509
units
|
Buy Now |
![]() |
Boersig |
21,682
units
|
Buy Now |
![]() |
TE Store |
19,882
units
|
Buy Now |
![]() |
Chip One Stop |
18,500
units
|
Buy Now |
![]() |
Rapid Electronics |
16,218
units
|
Buy Now |
![]() |
Farnell |
13,589
units
|
Buy Now |
![]() |
Newark Electronics |
13,589
units
|
Buy Now |
![]() |
Heilind Electronics |
9,000
units
|
Buy Now |
![]() |
TTI Europe |
7,200
units
|
Buy Now |
![]() |
Interstate Connecting Components |
2,700
units
|
Buy Now |
![]() |
SOS electronic |
520
units
|
Buy Now |
![]() |
Ralphs Industrial Electronic Supplies |
10
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Tin |
Stripe Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 21.8mm, .858in |
Tongue Thickness | .031in, .79mm |
Wire Size | 22 â 16AWG, 509 â 3260CMA, .26 â 1.64mm² |
Stud Diameter | 5.2mm, .2047in |
Wire Insulation Diameter | .105 â .14in, 2.667 â 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-043 |
Stud Size | M5 |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 90°C, 194°F |
16-22 AWG M5 Stud Insulated Circular Ring Terminal Connector | Future Electronics |
Tip: ring | Transfer Multisort Elektronik |
TERMINAL, RING TONGUE, 22-16AWG | element14 |
TERM, R, PG, 22-16, M5 Ring & Spade Terminal Type: Ring Tongue Wire Size: 22 â 16 AWG Wire Size: .26 â 1.64 mm² Wire Size: 509 â 3260 CMA Stud Size: M5 Ring Tongue 22 â 16 AWG .26 â 1.64 mm² 509 â 3260 CMA | Ring Terminals & Spade Terminal | Part Number: 130014 | Internal Number: 130014 | Alias Number: AMPS-0-0130014-0 | TE Connectivity | TE Store |
Ring Terminal M5 Insulated Red 0,25-1,6mm2 Cu/Sn 130014 | Rapid Electronics |
Terminal, Ring Tongue, 22-16Awg | Newark Electronics |
PLAS-GRIP RING TONG 22-16 5MM | TTI Europe |
TE Connectivity Ring Terminal Red 5.3 mm PVC | Distrelec |
Ring Terminal M5 Insulated Red 0,25-1,6mm2 Cu/Sn | SOS electronic |
Ring Tongue Terminal 16-22AWG 21.8mm 8mm Tin Loose Piece | Avnet America |
RING 22-16AWG | Mouser Electronics |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 130014?
Additional datasheets, footprints and schematics for 130014 are listed on our Part Details page. You can also find images and similar parts to 130014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130014 fall under?
The 130014 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130014 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130014 you can contact the distributor directly for product support, shipping queries etc.
Is the 130014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130014 have stock available?
Authorised distributors including Future Electronics, Arrow Electronics, Transfer Multisort Elektronik, element14 and Boersig have stock available or on a lead time for 130014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130014 often in real-time on the comparison pages.
What if I can't find stock of 130014?
You can fill out our help required form which you can use to request a quote for 130014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.