Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$679.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$841.03
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$750.14
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$1,274.54
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$821.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$1,026.72
|
3
in stock
|
Buy Now | |
Avnet America
from US$679.41
|
-
|
Buy Now | |
RS Americas
from US$852.67
|
-
|
Buy Now | |
Boersig
from US$950.58
|
-
|
Buy Now | |
Farnell
from US$1,469.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Pro-Crimper II Mod I + die for 22-18AWG | RS |
Crimpers/Crimping Tools Asy Procrmpr Ampmodu |Amp Te Connectivity 1285002-1 | Newark Electronics |
Crimpers/Crimping Tools ASY PROCRMPR AMPMODU | Rapid Electronics |
TE Connectivity Hand Tool For AMPMODU 3.96mm Centerline | Distrelec |
Hand Tool For AMPMODU 3.96mm Centerline Mod I Receptacle Housings | Avnet America |
Pro-Crimper III Crimp Tool, AMP MOD I Contacts, 22 - 18 AWG Wire Size | TE Connectivity 1285002-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1285002-1?
Additional datasheets, footprints and schematics for 1285002-1 are listed on our Part Details page. You can also find images and similar parts to 1285002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1285002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1285002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1285002-1 fall under?
The 1285002-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1285002-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1285002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1285002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1285002-1 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1285002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1285002-1 often in real-time on the comparison pages.
What if I can't find stock of 1285002-1?
You can fill out our help required form which you can use to request a quote for 1285002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.