Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Plating Material | Nickel |
---|---|
Body Material | Zinc |
Body Insulation | Without |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | 3.3mm, .13in |
Height Above PC Board | .34in, 8.64mm |
Impedance | 75Ω |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | Without |
Panel Attachment Style | Front Mount |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Grade | Commercial |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | BNC |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Where can I find additional details, specifications and documents for a 1274086-1?
Additional datasheets, footprints and schematics for 1274086-1 are listed on our Part Details page. You can also find images and similar parts to 1274086-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1274086-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1274086-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1274086-1 fall under?
The 1274086-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1274086-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1274086-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1274086-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1274086-1 have stock available?
There is no stock from authorised distributors for 1274086-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1274086-1 often in real-time on the comparison pages.
What if I can't find stock of 1274086-1?
You can fill out our help required form which you can use to request a quote for 1274086-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.