Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
3,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
3,750
in stock
|
Buy Now | |
element14
from US$0.61
|
3,750
in stock
|
Buy Now | |
TE Store
from US$0.34
|
288
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .6mm, .024in, .8mm, .031in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Gold (Au) |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .11in, 2.8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 22A |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Wire Size Search | 2mm², 1.5mm², 13AWG, 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 2.2 – 2.4mm, .087 – .118in |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | Yes |
Termination Method | Double Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Automotive Contact, Socket, Crimp, 13Awg Rohs Compliant: Yes |Amp Te Connectivity 1241396-2 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 13AWG | element14 |
AMP MCP 2.8K, CONTACT, SWS Terminal Type: Receptacle Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .6 mm Mating Tab Thickness: .024 in .031 in Receptacle 2.8 mm .11" .6 mm | Amp Mcp & Receptacle And Tab | Part Number: 1241396-2 | Internal Number: 1241396-2 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MCP2.8 BU-KONT EDS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1241396-2?
Additional datasheets, footprints and schematics for 1241396-2 are listed on our Part Details page. You can also find images and similar parts to 1241396-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241396-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241396-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241396-2 fall under?
The 1241396-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241396-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241396-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241396-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241396-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1241396-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241396-2 often in real-time on the comparison pages.
What if I can't find stock of 1241396-2?
You can fill out our help required form which you can use to request a quote for 1241396-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.