Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Orange |
Connector Code | D |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Length | 2in, 50.8mm |
Height | 26.4mm, 1.03in |
Width | 1.29in, 32.9mm |
Nominal Voltage Architecture | 500V, 12V, 90V, 125V, 240V, 24V, 550V, 42V, 48V, 80V, 600V |
Operating Voltage | 600VDC |
Centerline (Pitch) | 10.4mm, .409in |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 50 |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Hybrid Connector | Yes |
Strain Relief | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
PLUG ASSY, KEY D, TA, HVA280-2PHI XE Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Number of Positions: 2 Centerline (Pitch): .409 in Housing for Male Terminals 2.8 mm .11" | Automotive Housing | Part Number: 1-2103177-4 | Internal Number: 1-2103177-4 | .409" | TE Connectivity | TE Store |
HEMS Connectors Battery Solutions, PLUG ASSY, KEY D, TA, HVA280-2PHI XE | Future Electronics |
Connector Sealed Housing Plug 2 Position 10.4mm Straight Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-2103177-4?
Additional datasheets, footprints and schematics for 1-2103177-4 are listed on our Part Details page. You can also find images and similar parts to 1-2103177-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2103177-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2103177-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2103177-4 fall under?
The 1-2103177-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2103177-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2103177-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2103177-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2103177-4 have stock available?
Authorised distributors including TE Store, Future Electronics and Avnet America have stock available or on a lead time for 1-2103177-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2103177-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2103177-4?
You can fill out our help required form which you can use to request a quote for 1-2103177-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.