Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.73
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$7.69
|
185
in stock
|
Buy Now | |
Chip One Stop
from US$8.43
|
185
in stock
|
Buy Now | |
Farnell
from US$9.72
|
150
in stock
|
Buy Now | |
element14
from US$8.61
|
78
in stock
|
Buy Now | |
TTI Europe
from US$7.57
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
9
in stock
|
Buy Now | |
Future Electronics
from US$6.39
|
-
|
Buy Now | |
Avnet America
from US$6.70
|
-
|
Buy Now | |
RS Americas
from US$11.86
|
-
|
Buy Now | |
Boersig
from US$7.95
|
-
|
Buy Now | |
Dalroad Norslo
from US$6.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Number of Signal Positions | 2 |
Number of Positions | 2 |
Number of Sections | 1 |
Number of Rows | 1 |
Tab Width | 2.8mm, .11in |
Tab Thickness | .8mm, .031in |
Width | 1.59in, 40.6mm |
Length | 1.78in, 45.4mm |
Centerline (Pitch) | 10.4mm, .409in |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Locking Interface | With |
Mounting Holes | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Type | Package |
Hybrid Header | Yes |
Sealable | Yes |
Connector System | Wire-to-Wire |
Shielded | Yes |
HVA280 2P HEADER ASSY KEY D | Rapid Electronics |
AUTOMOTIVE HOUSING, HDR, 2POS | Farnell |
AUTOMOTIVE HOUSING, HEADER, 2POS | element14 |
Automotive Housing, Header, 2Pos | Newark Electronics |
HVA280 Header,Code D,2W | RS |
HVA 280 Series 2 Position 10.4 mm Straight Automotive Header | Future Electronics |
HVA280 2P HEADER ASSY, KEY D | TE Connectivity 2103124-4 | RS Americas |
AMP+ HVA 280 2P Header Assembly Key D | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 2103124-4?
Additional datasheets, footprints and schematics for 2103124-4 are listed on our Part Details page. You can also find images and similar parts to 2103124-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103124-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103124-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103124-4 fall under?
The 2103124-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2103124-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103124-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103124-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103124-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and TTI Europe have stock available or on a lead time for 2103124-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103124-4 often in real-time on the comparison pages.
What if I can't find stock of 2103124-4?
You can fill out our help required form which you can use to request a quote for 2103124-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.