Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
26,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
26,200
in stock
|
Buy Now | |
TE Store
from US$0.49
|
843
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .319mm, 8.1in |
---|---|
Number of Power Positions | 9 |
Number of Rows | 3 |
Keying | A |
Number of Positions | 9 |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | 1 – 2mm, .039 – .079in |
Height | 31.15mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Natural |
Cable Exit Angle | Straight |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Agency/Standard | UL |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Circuit Application | Power |
For Use With | Tab Contact, CPA, TPA, Plug Housing |
Packaging Method | Carton |
Product Type | Housing |
Contact Type | Tab |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Cap |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Ptl 3X3 Cap Panel Mt Std Temp Key A Nat |Amp Te Connectivity 1-1971875-3 | Newark Electronics |
PTL 3X3 CAP PANEL MT STD TEMP KEY A NAT Rectangular Power Connector Type: Housing Connector & Housing Type: Cap Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 6 mm Housing Cap Wire-to-Wire 9 | Standard Temperature Cap | Power Triple Lock | Part Number: 1-1971875-3 | Internal Number: 1-1971875-3 | 6 mm | TE Connectivity | TE Store |
3x3 cap housing panel mount Key A nat | Heilind Electronics |
9 Position (3 x 3) 6 mm Panel Mount Power Triple Lock Receptacle Housing | Future Electronics |
Conn Housing RCP 9 POS 6mm ST Cable Mount | Avnet America |
Conn, Rect, Recept, 9 Pos, 3 Row, Power Triple Lock, Panel Mnt, 3X3, PBT, Key A | TE Connectivity 1-1971875-3 | RS Americas |
Product Range:Power Triple Lock Series | element14 |
Status: | Unknown |
---|---|
Series: | Power Triple Lock Series |
RoHS: | Unknown |
Product Range | Power Triple Lock Series |
---|---|
Gender | Receptacle |
No. of Positions | 9Ways |
Pitch Spacing | 6mm |
For Use With | 1971238 1971780 1971782 1971784 1971786 1971788 Tab Contacts |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 1-1971875-3?
Additional datasheets, footprints and schematics for 1-1971875-3 are listed on our Part Details page. You can also find images and similar parts to 1-1971875-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1971875-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971875-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1971875-3 fall under?
The 1-1971875-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1971875-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971875-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1971875-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1971875-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1-1971875-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1971875-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1971875-3?
You can fill out our help required form which you can use to request a quote for 1-1971875-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.