Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
5,905
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
288,612
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
57,722
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
50,000
in stock
|
Buy Now | |
TE Store
from US$0.21
|
47,937
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
11,240
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
11,240
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
11,240
in stock
|
Buy Now | |
element14
from US$0.20
|
5,905
in stock
|
Buy Now | |
Sager
from US$0.17
|
694
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
269
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 3 |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Centerline (Pitch) | 6mm, .236in |
Housing Material | Glass-Filled Nylon |
UL Flammability Rating | UL 94V-0 |
Halogen Free | Yes |
For Use With | Plug Housing, Cap Housing (FH/PM) |
Packaging Quantity | 2500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Product Type | Accessory |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
| Heilind Electronics |
3 Position (1 x 3) Black Power Triple Lock Nylon TPA Locking Plate Accessory | Future Electronics |
PTL TPA HIGH TEMP 1 x 3 BLACK Connector Hardware Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Black Primary Product Material: Glass-Filled Nylon Number of Positions: 3 Operating Temperature (Max): 302 °F TPA (Terminal Position Assurance) Black Glass-Filled Nylon 3 | Locking Plate & Power Triple Lock & Tpa | Part Number: 1971777-3 | Internal Number: 1971777-3 | TE Connectivity | TE Store |
TE Connectivity PTL TPA HIGH TEMP 1 x 3 BLACK Headers & | Distrelec |
TPA, 3POS, 6MM, PA GF, BLACK | element14 |
Headers & Wire Housings 1 X 3 150C BLK TPA-Locking Plate | Sager |
Tpa Lock Plate, 1Row, 3 Position | Newark Electronics |
Connector Accessories 3 POS Double Lock Plate | Avnet America |
PTL TPA HIGH TEMP 1 X 3 BLACK | TTI Europe |
Where can I find additional details, specifications and documents for a 1971777-3?
Additional datasheets, footprints and schematics for 1971777-3 are listed on our Part Details page. You can also find images and similar parts to 1971777-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971777-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971777-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971777-3 fall under?
The 1971777-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 1971777-3 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971777-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971777-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971777-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 1971777-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971777-3 often in real-time on the comparison pages.
What if I can't find stock of 1971777-3?
You can fill out our help required form which you can use to request a quote for 1971777-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.