Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
3,455
in stock
|
Buy Now | |
TE Store
from US$1.05
|
8,748
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
4,744
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
4,189
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
4,043
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
4,043
in stock
|
Buy Now | |
element14
from US$0.82
|
1,073
in stock
|
Buy Now | |
Farnell
from US$0.57
|
1,073
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
150
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Cavities | 10 |
Preloaded | No |
Number of Positions | 10 |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Length | .496in, 12.6mm |
Width | .49in, 12.45mm |
Height | 11.3mm, .444in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
UL Rating | Recognized |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
CSA File Number | LR7189 |
CSA Certified | Yes |
CSA Rating | Certified |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Halogen Free | Yes |
Circuit Application | Signal |
For Use With | Header |
Packaging Method | Bag |
Packaging Quantity | 250 |
Connector Style | Receptacle |
Connector Type | Housing |
Sealable | No |
Row-to-Row Spacing | .129in, 3.3mm |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Series Number | 1000 |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 1100D REC HSG 10P X BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 10 | Dynamic 1100 Rec And Tab Hsg | Part Number: 1-1827862-5 | Internal Number: 1-1827862-5 | .079" | TE Connectivity | TE Store |
Receptacle Housing, 10Pos, 2Mm | Newark Electronics |
TE Connectivity - AMP Con DYNAMIC 1100D REC HSG 10P X BLACK | Distrelec |
Housing,10w,receptacle,2mm,X-key,1100D | RS |
RCPT CONNECTOR HOUSING, GF POLYESTER | element14 |
Conn Housing RCP 10 POS ST Bag | Avnet America |
Dymnamic 1000,Receptacle, Socket,2mm Pitch,10 Pos,2-Row, X-Key, D-1100D | TE Connectivity 1-1827862-5 | RS Americas |
DYNAMIC 1100D REC HSG 10P XBLK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1827862-5?
Additional datasheets, footprints and schematics for 1-1827862-5 are listed on our Part Details page. You can also find images and similar parts to 1-1827862-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827862-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827862-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827862-5 fall under?
The 1-1827862-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1827862-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827862-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827862-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827862-5 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 1-1827862-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827862-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1827862-5?
You can fill out our help required form which you can use to request a quote for 1-1827862-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.