Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.51
|
53
in stock
|
Buy Now | |
Farnell
from US$4.08
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$2.09
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
53
in stock
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
TE Store
from US$3.70
|
-
|
Buy Now |
Panel Gasket | Without |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Horizontal |
Number of Positions | 10 |
Preloaded | No |
Keying | X |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 3A |
Shunts/Shorting Bars | Without |
Tail Plating Thickness | 39.37µin, 1µm |
Contact Style | Right Angle |
Multiple Contact Types | Without |
Contact Plating Material | Tin |
端子のタイプ | Tab |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Height | 11.8mm, .464in |
Length | .496in, 12.6mm |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Tail Length | 3.1mm, .122in |
幅 | 15mm |
Width | .59in |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Polyester GF |
Housing Color | Black |
VDE Tested | No |
Agency/Standard | UL |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Retention Type | Connector Lock |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Contact Retention | With |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Quantity | 37 |
Packaging Method | Box & Tube, Tube |
Sealable | No |
Row-to-Row Spacing | .1299in, 3.3mm |
Header Type | Shrouded |
Shielded | No |
Connector Style | Plug |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Strain Relief | Without |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Dynamic 1100D Hdr Assy H 10Px Black Tin |Amp Te Connectivity 1-2271887-5 | Newark Electronics |
TE Connectivity - AMP DYNAMIC 1100D HDR ASSY H 10PX BLACK TIN | Distrelec |
Shrouded Connector Header 10 Position 2mm Solder Right Angle Through Hole | Avnet America |
Special Order: DYNAMIC 1100D HDR ASSY H 10PX BLACK TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 10 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-2271887-5 | Internal Number: 1-2271887-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2271887-5?
Additional datasheets, footprints and schematics for 1-2271887-5 are listed on our Part Details page. You can also find images and similar parts to 1-2271887-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2271887-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2271887-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2271887-5 fall under?
The 1-2271887-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2271887-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2271887-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2271887-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2271887-5 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-2271887-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2271887-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2271887-5?
You can fill out our help required form which you can use to request a quote for 1-2271887-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.