Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Number of Rows | 2 |
---|---|
Preloaded | Yes |
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
Keying | X |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Plating Material | Gold |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 3A |
Contact Style | Straight |
Tail Plating Thickness | 78.74µin, 2µm |
Shunts/Shorting Bars | Without |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Tail Length | .12in, 3.05mm |
Length | 12.6mm, .496in |
Width | .444in |
幅 | 11.3mm |
Height | 12.45mm, .49in |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL Rating | Recognized |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
CSA File Number | LR7189 |
Mating Retention Type | Latch |
Lock Type | Latch |
Contact Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Retention Leg |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Tube |
Packaging Quantity | 37 |
Row-to-Row Spacing | 3.3mm, .129in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Insertion Force | Standard |
Connector Type | Header |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 1100D HDR ASSY V 10PX BLACK GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 10 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-2040516-5 | Internal Number: 1-2040516-5 | TE Connectivity | TE Store |
Wtb Conn, Header, 10Pos, 2Row, 2Mm Rohs Compliant: Yes |Te Connectivity 1-2040516-5 | Newark Electronics |
WTB CONN, HEADER, 10POS, 2ROW, 2MM | element14 |
AMP1-2040516-5 | Avnet America |
Where can I find additional details, specifications and documents for a 1-2040516-5?
Additional datasheets, footprints and schematics for 1-2040516-5 are listed on our Part Details page. You can also find images and similar parts to 1-2040516-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2040516-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2040516-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2040516-5 fall under?
The 1-2040516-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2040516-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2040516-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2040516-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2040516-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-2040516-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2040516-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2040516-5?
You can fill out our help required form which you can use to request a quote for 1-2040516-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.