Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.27
|
584
in stock
|
Buy Now | |
TE Store
from US$5.03
|
2,501
in stock
|
Buy Now | |
Future Electronics
from US$2.50
|
1,920
in stock
|
Buy Now | |
TTI Europe
from US$3.01
|
1,554
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
1,449
in stock
|
Buy Now | |
Rapid Electronics
from US$2.80
|
1,190
in stock
|
Buy Now | |
Distrelec
from US$4.58
|
962
in stock
|
Buy Now | |
Newark Electronics
from US$4.07
|
584
in stock
|
Buy Now | |
element14
from US$2.64
|
584
in stock
|
Buy Now | |
RS
from US$2.19
|
-
|
Buy Now | |
Avnet America
from US$2.40
|
-
|
Buy Now | |
RS Americas
from US$2.62
|
-
|
Buy Now | |
Boersig
from US$2.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Keying | X |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 10 |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 3A |
Contact Transmits (Typical) | Signal (Data) |
Tail Plating Material | Tin |
Contact Layout | Matrix |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Contact Style | Right Angle |
Height | 11.8mm, .464in |
Length | 12.6mm, .496in |
Tail Length | 3.1mm, .122in |
幅 | 15mm |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Width | .59in |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Polyester GF |
Housing Color | Black |
CSA File Number | LR7189 |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL File Number | E28476 |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 37 |
Packaging Method | Box & Tube, Tube |
Insertion Force | Standard |
Header Type | Shrouded |
Connector Type | Header |
Row-to-Row Spacing | .1299in, 3.3mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Shielded | No |
Strain Relief | Without |
Series Number | 1100 |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC 1100D HDR ASSY H 10PX BLACK GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 10 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-1827873-5 | Internal Number: 1-1827873-5 | TE Connectivity | TE Store |
DYNAMIC 1100D HDR ASSY H 10PX BLACK | Future Electronics |
DYNAMIC 1100D HDR ASSY H 10PX | TTI Europe |
Headers&Wire Housings 1100D HDR H 10PX AU | Rapid Electronics |
TE Connectivity - AMP DYNAMIC 1100D HDR ASSY H 10PX BLACK GOLD | Distrelec |
Wtb Conn, Header, 10Pos, 2Row, 2Mm | Newark Electronics |
WTB CONN, HEADER, 10POS, 2ROW, 2MM | element14 |
Header horiz 10 way TAB 2mm D-1 | RS |
Conn Power HDR 10 POS 2mm Solder RA Thru-Hole 10 Terminal 1 Port Tube | Avnet America |
Dymnamic 1000,Recept, Plug/Header,2mm Pitch,10 Pos,2-Row, X-Key, D-1100D | TE Connectivity 1-1827873-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1827873-5?
Additional datasheets, footprints and schematics for 1-1827873-5 are listed on our Part Details page. You can also find images and similar parts to 1-1827873-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827873-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827873-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827873-5 fall under?
The 1-1827873-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1827873-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827873-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827873-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827873-5 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, Chip One Stop and Rapid Electronics have stock available or on a lead time for 1-1827873-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827873-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1827873-5?
You can fill out our help required form which you can use to request a quote for 1-1827873-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.