Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Number of Cavities | 10 |
---|---|
Number of Positions | 10 |
Preloaded | No |
Number of Rows | 2 |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Width | .444in, 11.3mm |
Length | .496in, 12.6mm |
Height | 21mm, .826in |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Polyester GF |
Housing Color | Black |
VDE Tested | No |
CSA Certified | Yes |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Series Number | 1000 |
Row-to-Row Spacing | .138in, 3.3mm |
Connector System | Wire-to-Wire |
Product Type | Connector |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONNECTOR HOUSING, PLUG, 10POS, 2MM | element14 |
Connector Housing, Plug, 10Pos, 2Mm Rohs Compliant: Yes |Te Connectivity 1-2069682-5 | Newark Electronics |
Connector Tab Housing Plug 10 Position 2mm Pitch Cable Mount Black | Avnet America |
Special Order: DYNAMIC 1100D TAB HSG 10P F/H X Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .079 in Housing Housing for Male Terminals Wire-to-Wire 10 | Receptacle And Tab Housing: 2.0 Mm Pitch & 125V | Part Number: 1-2069682-5 | Internal Number: 1-2069682-5 | .079" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2069682-5?
Additional datasheets, footprints and schematics for 1-2069682-5 are listed on our Part Details page. You can also find images and similar parts to 1-2069682-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2069682-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2069682-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2069682-5 fall under?
The 1-2069682-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2069682-5 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2069682-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2069682-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2069682-5 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Boersig have stock available or on a lead time for 1-2069682-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2069682-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2069682-5?
You can fill out our help required form which you can use to request a quote for 1-2069682-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.