Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.10
|
405
in stock
|
Buy Now | |
TE Store
from US$9.48
|
884
in stock
|
Buy Now | |
Future Electronics
from US$5.88
|
450
in stock
|
Buy Now | |
Avnet America
from US$5.89
|
405
in stock
|
Buy Now | |
RS Americas
from US$6.26
|
196
in stock
|
Buy Now | |
Rapid Electronics
from US$10.71
|
189
in stock
|
Buy Now | |
Chip One Stop
from US$8.27
|
189
in stock
|
Buy Now | |
element14
from US$7.10
|
-
|
Buy Now | |
Farnell
from US$12.84
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Positions | 40 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .36in, 9.19mm |
Connector Length | 58.42mm, 2.3in |
Shrouded End Dimension | .148in, 3.76mm |
コネクタの高さ | 9.19mm |
Operating Voltage | 250VAC |
Insulation Resistance | 1000 – 5000MΩ |
Housing Color | Black |
Housing Material | PBT |
Mating Entry Location | Top |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Center |
Mating Retention | With |
Panel Mount Feature | Without |
Polarization | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
Packaging Quantity | 9 |
Packaging Method | Tube |
実装方法 | Tube |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Connector Type | Header |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .102in, 2.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
IDC LOW PRO HDR 40P VERT LG LAT BLK Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 40 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-1761606-3 | Internal Number: 1-1761606-3 | TE Connectivity | TE Store |
AMP-LATCH 40 Position 2.54 mm Through-Hole Dual Row Straight Pin Header | Future Electronics |
1-1761606-3 - Idc Low Pro Hdr 40P Vert Lg Lat Blk Rohs Compliant: Yes |Amp Te Connectivity 1-1761606-3 | Newark Electronics |
Conn Shrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector Header, Vertical, 10-Position, 250V, Straight, Male, AmpLatch Series | TE Connectivity 1-1761606-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1761606-3?
Additional datasheets, footprints and schematics for 1-1761606-3 are listed on our Part Details page. You can also find images and similar parts to 1-1761606-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1761606-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1761606-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1761606-3 fall under?
The 1-1761606-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1761606-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1761606-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1761606-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1761606-3 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1761606-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1761606-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1761606-3?
You can fill out our help required form which you can use to request a quote for 1-1761606-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.