Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
165
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
10,611
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
6,611
in stock
|
Buy Now | |
Farnell
from US$0.99
|
5,200
in stock
|
Buy Now | |
Distrelec
from US$1.32
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
1,405
in stock
|
Buy Now | |
element14
from US$1.09
|
1,405
in stock
|
Buy Now | |
TE Store
from US$1.15
|
223
in stock
|
Buy Now | |
RS Americas
from US$1.03
|
85
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 2A |
Centerline (Pitch) | 2mm, .079in |
Housing Material | PBT GF |
Housing Color | Natural |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers&Wire Housings CT CONN MT REC ASSY | Rapid Electronics |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
TE Connectivity - AMP Connector CT CONN MT REC ASSY 12P | Distrelec |
Wire-Board Connector, Receptacle, 12 Position, 2Mm | Newark Electronics |
WIRE-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 2MM | element14 |
CT CONN MT REC ASSY 12P Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .079 in Connector Assembly Receptacle Wire-to-Board 12 | Amp Common Terminator Housing | Part Number: 1-173977-2 | Internal Number: 1-173977-2 | .079" | TE Connectivity | TE Store |
Receptacle assembly,MT,2mm,IDC,12 way,CT | RS |
Connector RCPT 12POS 28-26AWG 2MM | TE Connectivity 1-173977-2 | RS Americas |
Hybrid 12 Position 2 mm Pitch 28-26 AWG Mini-Drawer Receptacle Connector | Future Electronics |
Conn IDC Connector RCP 12 POS 2mm IDT ST Cable Mount Bag/Box | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Product Range | AMP CT Series |
---|---|
Contact Termination Type | IDC / IDT |
Gender | Receptacle |
No. of Contacts | 12 |
Pitch Spacing | 2mm |
Contact Plating | Tin |
Contact Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 1-173977-2?
Additional datasheets, footprints and schematics for 1-173977-2 are listed on our Part Details page. You can also find images and similar parts to 1-173977-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-173977-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-173977-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-173977-2 fall under?
The 1-173977-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-173977-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-173977-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-173977-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-173977-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 1-173977-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-173977-2 often in real-time on the comparison pages.
What if I can't find stock of 1-173977-2?
You can fill out our help required form which you can use to request a quote for 1-173977-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.