Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.71
|
1
in stock
|
Buy Now | |
Boersig
from US$2.10
|
1,518
in stock
|
Buy Now | |
TTI Europe
from US$2.66
|
900
in stock
|
Buy Now | |
element14
from US$3.59
|
503
in stock
|
Buy Now | |
Farnell
from US$3.15
|
503
in stock
|
Buy Now | |
Rapid Electronics
from US$2.76
|
455
in stock
|
Buy Now | |
Distrelec
from US$2.62
|
455
in stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
26
in stock
|
Buy Now | |
Future Electronics
from US$1.97
|
-
|
Buy Now | |
Avnet America
from US$2.24
|
-
|
Buy Now | |
RS Americas
from US$4.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Blue |
Cable Exit Angle | 180 (In-Line) |
Keying | C |
Number of Positions | 25 |
Serviceable | No |
Packaging Quantity | 900 |
Packaging Method | Box |
Strain Relief | Without |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
CARRIER, PBT GF, BLUE, RCPT HOUSING | element14 |
Automotive Conn CARRIER FOR RECEPTACLE INSERTS | Rapid Electronics |
TE Connectivity - AMP CARRIER FOR RECEPTACLE INSERTS | Distrelec |
Carrier, Pbt Gf, Blue, Rcpt Housing Rohs Compliant: Yes |Te Connectivity 1-1718484-3 | Newark Electronics |
MCP 2.8/1.5K 25W carrier housing, Key C | RS |
Connector Accessories 25 POS Carrier Polybutylene Terephthalate/Acrylonitrile Styrene Acrylate Blue Bulk | Avnet America |
MCP Series 25 Way Carrier for use with MCP Interconnection Receptacle Inserts | TE Connectivity 1-1718484-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1718484-3?
Additional datasheets, footprints and schematics for 1-1718484-3 are listed on our Part Details page. You can also find images and similar parts to 1-1718484-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718484-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718484-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718484-3 fall under?
The 1-1718484-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-1718484-3 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718484-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718484-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718484-3 have stock available?
Authorised distributors including Boersig, TTI Europe, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-1718484-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718484-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1718484-3?
You can fill out our help required form which you can use to request a quote for 1-1718484-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.