Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.97
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$3.32
|
2,761
in stock
|
Buy Now | |
element14
from US$3.44
|
2,761
in stock
|
Buy Now | |
Farnell
from US$3.06
|
2,761
in stock
|
Buy Now | |
TE Store
from US$1.56
|
1,790
in stock
|
Buy Now | |
Boersig
from US$2.00
|
513
in stock
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$4.00
|
-
|
Buy Now | |
TTI Europe
from US$2.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Material | PBT GF |
Cable Exit Angle | 180 (In-Line) |
Number of Positions | 18 |
Packaging Quantity | 900 |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Board |
Accessory Type | Cover Assembly |
Strain Relief | Without |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Carrier, Pbt Gf, Gray, Rcpt Housing Rohs Compliant: Yes |Te Connectivity 1-1718484-2 | Newark Electronics |
CARRIER, PBT GF, GRAY, RCPT HOUSING | element14 |
CARRIER FOR RECEPTACLE INSERTS Protection & Strain Relief Accessory Type: Cover Assembly Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Gray Primary Product Material: PBT GF Cover Assembly 180° Without Gray | Amp Mcp Backshell | Part Number: 1-1718484-2 | Internal Number: 1-1718484-2 | PBT GF | TE Connectivity | TE Store |
MCP 2.8/1.5K 25W carrier housing, Key B | RS |
Connector Accessories 25 POS Carrier Polybutylene Terephthalate/Acrylonitrile Styrene Acrylate Gray | Avnet America |
MCP Series 25 Way Carrier for use with MCP Interconnection Receptacle Inserts | TE Connectivity 1-1718484-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1718484-2?
Additional datasheets, footprints and schematics for 1-1718484-2 are listed on our Part Details page. You can also find images and similar parts to 1-1718484-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718484-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718484-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718484-2 fall under?
The 1-1718484-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-1718484-2 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718484-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718484-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718484-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Boersig have stock available or on a lead time for 1-1718484-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718484-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1718484-2?
You can fill out our help required form which you can use to request a quote for 1-1718484-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.