Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
65
in stock
|
Buy Now | |
TTI Europe
from US$1.17
|
1,642
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
435
in stock
|
Buy Now | |
Boersig
from US$0.99
|
314
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
31
in stock
|
Buy Now | |
element14
from US$1.67
|
31
in stock
|
Buy Now | |
Farnell
from US$1.31
|
31
in stock
|
Buy Now | |
Conrad
from US$1.90
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,040
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
TE Store
from US$0.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180°, 90° |
Body Material | PBT GF |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Tab Width | 1.6mm, .063in |
Width | 1.854in, 47.1mm |
Length | 1.1456in, 29.1mm |
Height | 1.0629in, 27mm |
Nominal Voltage Architecture | 42V, 12V, 24V, 60V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 380 |
Row-to-Row Spacing | 6.5mm, .256in |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
TE Connectivity - AMP Housing 6PTAB 1.6X0.6PIN HSGASSY | Distrelec |
Housing, Plug, Mcp Contact | Newark Electronics |
HOUSING, PLUG, MCP CONTACT | element14 |
Content: 1 pc(s) | Conrad |
Heavy Duty Sealed Connector 6POS,TAB 1.6X0.6,PIN HSG,ASSY, | Avnet Abacus |
Heavy Duty Sealed Connector Series 6 Positon TAB 1.6X0.6, PIN Housing Accessory | Future Electronics |
6POS,TAB 1.6X0.6,PIN HSG,ASSY, Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Male Terminals 1.6 mm .063" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 1-1703773-1 | Internal Number: 1-1703773-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1703773-1?
Additional datasheets, footprints and schematics for 1-1703773-1 are listed on our Part Details page. You can also find images and similar parts to 1-1703773-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1703773-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1703773-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1703773-1 fall under?
The 1-1703773-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1703773-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1703773-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1703773-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1703773-1 have stock available?
Authorised distributors including TTI Europe, Distrelec, Boersig, RS and Newark Electronics have stock available or on a lead time for 1-1703773-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1703773-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1703773-1?
You can fill out our help required form which you can use to request a quote for 1-1703773-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.