Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.15
|
73
in stock
|
Buy Now | |
TE Store
from US$1.59
|
13,670
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
1,861
in stock
|
Buy Now | |
Rapid Electronics
from US$2.67
|
1,513
in stock
|
Buy Now | |
Distrelec
from US$3.61
|
1,237
in stock
|
Buy Now | |
Boersig
from US$2.02
|
890
in stock
|
Buy Now | |
TTI Europe
from US$1.54
|
840
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
487
in stock
|
Buy Now | |
element14
from US$4.01
|
487
in stock
|
Buy Now | |
Farnell
from US$3.12
|
487
in stock
|
Buy Now | |
Chip One Stop
from US$3.50
|
276
in stock
|
Buy Now | |
Conrad
from US$4.65
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.76
|
30
in stock
|
Buy Now | |
RS Americas
from US$3.67
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,320
in stock
|
Buy Now | |
Avnet America
from US$2.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180°, 90° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Tab Width | .063in, 1.6mm |
Height | 1.0629in, 27mm |
Width | 1.8543in, 47.1mm |
Length | 40.6mm, 1.5984in |
Nominal Voltage Architecture | 24V, 42V, 12V, 60V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 280 |
Row-to-Row Spacing | .272in, 6.9mm |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | Add By Accessory |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
12POS,TAB 1.6X0.6,TAB HSG,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Male Terminals 1.6 mm .063" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 1-1564414-1 | Internal Number: 1-1564414-1 | TE Connectivity | TE Store |
Heavy Duty Sealed Connector Series 12 Position TAB 1.6X0.6 TAB HSG, Accessory | Future Electronics |
Automotive Conn 12POS TAB 1.6X0.6 TAB HSG ASSY | Rapid Electronics |
TE Connectivity - AMP Housing 12PTAB 1.6X0.6TAB HSGASSY | Distrelec |
Housing, Plug, Mcp Contact | Newark Electronics |
HOUSING, PLUG, MCP CONTACT | element14 |
HDSCS/MCP 1.5K 12 way plug / tab housing | RS |
Content: 1 pc(s) | Conrad |
Connector: automotive | Transfer Multisort Elektronik |
AMP MCP 1.5 Series, 12 Way Cable Mount Plug Connector | TE Connectivity 1-1564414-1 | RS Americas |
Heavy Duty Sealed Connector 12POS,TAB 1.6X0.6,TAB HSG,ASSY | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1564414-1?
Additional datasheets, footprints and schematics for 1-1564414-1 are listed on our Part Details page. You can also find images and similar parts to 1-1564414-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1564414-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1564414-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1564414-1 fall under?
The 1-1564414-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1564414-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1564414-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1564414-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1564414-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Rapid Electronics, Distrelec and Boersig have stock available or on a lead time for 1-1564414-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1564414-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1564414-1?
You can fill out our help required form which you can use to request a quote for 1-1564414-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.