Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.87
|
2,734
in stock
|
Buy Now | |
Newark Electronics
from US$4.00
|
2,734
in stock
|
Buy Now | |
Rapid Electronics
from US$3.21
|
2,734
in stock
|
Buy Now | |
Chip One Stop
from US$2.98
|
2,734
in stock
|
Buy Now | |
Farnell
from US$6.35
|
1,100
in stock
|
Buy Now | |
Avnet America
from US$2.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Cable Connector Orientation | Straight |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Crimp Type | Hex |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Panel Thickness (Recommended) | .078 – .197in, 2 – 5mm |
Panel Cutout | 12 x 12.9mm D-Shape |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Hex Nut |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Detent | Without |
Operating Frequency | 2GHz |
Grade | Professional |
Lockwasher Material | Mild Steel |
Gasket Material | Silicone Rubber |
Lockwasher Plating Material | Nickel |
Flange and Thread Material | Brass |
Dielectric Material | PTFE |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 50 |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
RF Interface | BNC |
Connector Seal Type | Gasket |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Cable Type | URM 111, Raychem EPD 46504R, Raychem 7530A1314, Raychem CLFH-179, RG 179B, RG 187A, Raychem 7530H1444 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg179B/ |Amp Te Connectivity 1-1337549-0 | Newark Electronics |
Connectors BNC RM BHJ Hex 75 Ohm Nickel Pl | Rapid Electronics |
TE Connectivity BNC RM BHJ Hex 75Ohm Nickel Pltd RG179B/ | Distrelec |
RF COAX, BNC JACK, 75 OHM, PANEL | Farnell |
Conn BNC RCP 0Hz to 2GHz 75Ohm Crimp ST Panel Mount Gold Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1-1337549-0?
Additional datasheets, footprints and schematics for 1-1337549-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337549-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337549-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337549-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337549-0 fall under?
The 1-1337549-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337549-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337549-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337549-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337549-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1337549-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337549-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337549-0?
You can fill out our help required form which you can use to request a quote for 1-1337549-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.