Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
26,042
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
9,463
in stock
|
Buy Now | |
element14
from US$0.29
|
1,469
in stock
|
Buy Now | |
Farnell
from US$0.18
|
1,469
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .64mm, .025in |
---|---|
Interface Plating | Gold (Au) |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Gold (Au) |
Mating Tab Width | .64mm, .025in |
Crimp Type | F-Crimp |
Typical Current Rating | 4A |
Wire Size Search | .22mm², .5mm², .25mm², .35mm², .4mm², .3mm² |
Wire Insulation Diameter | .95 – 1.72mm, .037 – .067in |
Wire Size | .22 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Receptacle Style | 180° |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Connectors RECPT 24-20AWG AU | Rapid Electronics |
TE Connectivity 025 REC CONTACT GOLD FORMING Automotive | Distrelec |
Automotive Contact, Socket, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
025 Contact, rec, Multilock, 24-20 AWG | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MULTILOCK 025 PCB Conn Contact, Female, Crimp, Gold Plating 20 - 24 AWG | TE Connectivity 1123343-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1123343-2?
Additional datasheets, footprints and schematics for 1123343-2 are listed on our Part Details page. You can also find images and similar parts to 1123343-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123343-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123343-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123343-2 fall under?
The 1123343-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1123343-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123343-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123343-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123343-2 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1123343-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123343-2 often in real-time on the comparison pages.
What if I can't find stock of 1123343-2?
You can fill out our help required form which you can use to request a quote for 1123343-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.