Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
112263-90-AS,
ZPF000000000135911 |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
410
in stock
|
Buy Now | |
TE Store
from US$1.81
|
10,409
in stock
|
Buy Now | |
element14
from US$2.76
|
4,129
in stock
|
Buy Now | |
Farnell
from US$1.98
|
4,129
in stock
|
Buy Now | |
TTI Europe
from US$1.88
|
4,047
in stock
|
Buy Now | |
Future Electronics
from US$2.02
|
3,210
in stock
|
Buy Now | |
Boersig
from US$1.46
|
1,046
in stock
|
Buy Now | |
RS Americas
from US$2.94
|
816
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
797
in stock
|
Buy Now | |
Conrad
from US$3.15
|
79
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$1.85
|
-
|
Buy Now | |
Dalroad Norslo
from US$1.55
|
-
|
Buy Now |
Color | Silver |
---|---|
Material | Aluminum |
Serviceable | No |
Packaging Quantity | 1500 |
Packaging Method | Box |
Accessory Type | Other |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PANEL NUT, SIZE 24, HD30 Automotive Connector Accessory Type: Nut Primary Product Material: Aluminum Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -67 – 257 °F Nut Aluminum | Mounting Hardware For Deutsch Hd30 Connector | Part Number: 112263-90 | Internal Number: 112263-90 | Alias Number: 112263-90-AS | TE Connectivity | TE Store |
PANEL NUT, SIZE 24, CIRCULAR CONNECTOR | element14 |
Panel Single Hole Mounting Bayonet Size 24 Hex Nut Connector | Future Electronics |
Panel Nut, 24 Shell Size, Automotive, Aluminum, Silver, HD30 Series | TE Connectivity 112263-90 | RS Americas |
Panel Nut, Size 24, Circular Connector | Newark Electronics |
Connection angle: 180 ° | Conrad |
Panel Nut for HD Series Connectors Aluminum Box | Avnet Abacus |
TE Connectivity Nut Hex 11/16-18-THD 47.6mm-A/F 4.5mm-THK Aluminum Carnuba Wax Automotive | Distrelec |
HD30 Series 24 Shell Panel Nut | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 112263-90?
Additional datasheets, footprints and schematics for 112263-90 are listed on our Part Details page. You can also find images and similar parts to 112263-90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 112263-90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 112263-90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 112263-90 fall under?
The 112263-90 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 112263-90 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 112263-90 you can contact the distributor directly for product support, shipping queries etc.
Is the 112263-90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 112263-90 have stock available?
Authorised distributors including TE Store, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for 112263-90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 112263-90 often in real-time on the comparison pages.
What if I can't find stock of 112263-90?
You can fill out our help required form which you can use to request a quote for 112263-90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.