Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.68
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
3,695
in stock
|
Buy Now | |
Rapid Electronics
from US$3.61
|
3,695
in stock
|
Buy Now | |
Chip One Stop
from US$2.87
|
3,695
in stock
|
Buy Now | |
Distrelec
from US$3.86
|
3,695
in stock
|
Buy Now | |
Farnell
from US$4.33
|
2,970
in stock
|
Buy Now | |
TE Store
from US$4.23
|
345
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.89
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,905
in stock
|
Buy Now | |
Future Electronics
from US$2.97
|
-
|
Buy Now | |
Avnet America
from US$2.80
|
-
|
Buy Now | |
RS Americas
from US$4.81
|
-
|
Buy Now | |
element14
from US$5.26
|
-
|
Buy Now | |
Boersig
from US$3.71
|
-
|
Buy Now | |
TTI Europe
from US$2.81
|
-
|
Buy Now |
Post Size | .7mm |
---|---|
Color | Black |
Plastic | No |
Shell Material | Steel |
Shell Plating Material | Tin |
Preloaded | Yes |
Number of Rows | 2 |
Performance Level | Level 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 15 |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold Flash |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Polyester GF |
Approved Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | DIN 41652 |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mount Alignment | With |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mating Retention | With |
PCB Mounting Style | Through Hole |
Mating Retention Type | Threaded Insert |
Boardlock Material | Phosphor Bronze |
PCB Mount Retention | With |
Circuit Application | Signal |
Installation Height | 7.3mm |
Packaging Quantity | 45 |
Packaging Method | Tray |
Grounding Straps | With |
Product Type | Connector |
Profile | Standard |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Grounding Indents | Without |
Shell Size | 2 |
Connector Style | Receptacle |
Shell Type | Front Metal Shell |
Footprint | .406in, 10.31mm |
Connector System | Cable-to-Board |
Termination Post Length | .1259in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub High Density Conn 15P Recpt R/A Boardlock |Amp Te Connectivity 1-106506-2 | Newark Electronics |
D-Sub High Density Conn 15P RECPT R/A BOARDLOCK | Rapid Electronics |
TE Connectivity 15P.HDP20 REC.ASSY. D-Sub High Density Connectors 15P RECPT R/A BOARDLOCK MET | Distrelec |
D SUB CONN, R/A RCPT, 15POS, DA, SOLDER | Farnell |
15P.HDP20 REC.ASSY. Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 2 & 2.74Mm | Part Number: 1-106506-2 | Internal Number: 1-106506-2 | TE Connectivity | TE Store |
15 Way r/a Euro Std D Skt, 4-40U Inserts | RS |
D-Sub | Transfer Multisort Elektronik |
D Sub Connector, DB15, Standard, Receptacle, AMPLIMITE HDP, 15 Contacts, DA, Solder | Avnet Abacus |
AMPLIMITE Series 15 Position 2 Row Female Female/Socket Solder D-Sub Connector | Future Electronics |
TE | RS Americas |
SOCKET, D, 40-40UNC, 15WAY | element14 |
15P SDUB FMALE RIGHT ANGLE | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Contact Termination | Solder |
DC Current Max | 6A |
Material | Steel |
Termination Method | Through Hole |
Working Voltage | 250VAC |
Where can I find additional details, specifications and documents for a 1-106506-2?
Additional datasheets, footprints and schematics for 1-106506-2 are listed on our Part Details page. You can also find images and similar parts to 1-106506-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-106506-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-106506-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-106506-2 fall under?
The 1-106506-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-106506-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-106506-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-106506-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-106506-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-106506-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-106506-2 often in real-time on the comparison pages.
What if I can't find stock of 1-106506-2?
You can fill out our help required form which you can use to request a quote for 1-106506-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.