Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
TE Store
from US$1.00
|
7,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Plating Material | Tin |
Weight per Piece | .397g |
Insulation Sleeve Material | Vinyl |
Terminal & Splice Type | Splice |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | .245in, 6.22mm |
Overall Length | 26.16mm, 1.03in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Oval Expansion. |
Military Category | No |
Packaging Quantity | 2000 |
Packaging Method | Tape Mounted |
Sealable | No |
Wire/Cable Type | Copper |
Support Style | Insulation Support |
Insulated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Serrated | Yes |
Accessory Type | Splice |
Operating Temperature Range | 221°F, 90°C |
SPLICE,PG BUTT 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 1-34204-0 | Internal Number: 1-34204-0 | TE Connectivity | TE Store |
Terminals Pvc-Butt 16-14 Blu |Amp Te Connectivity 1-34204-0 | Newark Electronics |
Terminals PVC-BUTT 16-14 BLU | Rapid Electronics |
TE Connectivity SPLICE PG BUTT 16-14 Terminals PVC-BUTT | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Splice Terminal 14-16AWG 26.16mm Tin Tape | Avnet America |
Splice, Pg Butt 16-14 | TE Connectivity 1-34204-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-34204-0?
Additional datasheets, footprints and schematics for 1-34204-0 are listed on our Part Details page. You can also find images and similar parts to 1-34204-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-34204-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-34204-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-34204-0 fall under?
The 1-34204-0 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-34204-0 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-34204-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-34204-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-34204-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-34204-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-34204-0 often in real-time on the comparison pages.
What if I can't find stock of 1-34204-0?
You can fill out our help required form which you can use to request a quote for 1-34204-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.