Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-1478031-0,
CX3713-000 |
Body Material | Zinc |
---|---|
Body Plating Material | Nickel |
Body Insulation | With |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | 13.16mm, .518in |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Panel Thickness (Recommended) | .059 – .217in, 1.5 – 5.5mm |
PCB Thickness (Recommended) | .126in, 3.2mm |
Mounting Post Length | 3.7mm, .146in |
PCB Tail Length | .169in, 4.3mm |
Panel Cutout | 12 x 12.9mm D-Shape |
Impedance | 75Ω |
EMI & RFI Protection Type | Isolated Ground |
Housing Color | White |
Detent | With |
Connector Mounting Type | Board Mount |
Panel Attachment Style | Rear Mount |
Panel Mount Feature Type | Hex Nut |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
Operating Frequency | 2GHz |
Dielectric Material | Polyethylene |
Flange and Thread Material Color | White |
Grade | Commercial |
Flange and Thread Material | PBT Polyester |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | BNC |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Cable Type | RG Coax Cable |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Rf/Coaxial Connector, Bnc Coaxial, Right Angle Jack, Solder, 75 Ohm, Brass Rohs Compliant: Yes |Greenpar Te Connectivity 1-1478031-0 | Newark Electronics |
RF COAXIAL, BNC, RIGHT ANGLE JACK, 75OHM | element14 |
Conn BNC RCP 0Hz to 2GHz 75Ohm Solder RA Thru-Hole Gold Over Nickel Over Copper Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1-1478031-0?
Additional datasheets, footprints and schematics for 1-1478031-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478031-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478031-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478031-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478031-0 fall under?
The 1-1478031-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478031-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478031-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478031-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478031-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1-1478031-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478031-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478031-0?
You can fill out our help required form which you can use to request a quote for 1-1478031-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.