Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
3,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
3,140
in stock
|
Buy Now | |
element14
from US$0.52
|
3,140
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
80
in stock
|
Buy Now | |
Boersig
from US$0.55
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Distrelec
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Tray |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Connector Housing, Rcpt, 10Pos | Newark Electronics |
RCPT HOUSING, 10POS, NYLON 66/6, BLACK | element14 |
TE 1-1445022-0 Micro Mate-N-Lok Header Vertical 1 x 10P Black | Rapid Electronics |
Conn Housing RCP 10 POS 3mm ST | Avnet America |
Hsg, Conn, Interconnect System, Cable Socket,10 Cont, MATE-N-LOK Series, Straight | TE Connectivity 1-1445022-0 | RS Americas |
TE Connectivity - AMP PWR CONN MICRO MNL RFECEPT HSG SINGLE R | Distrelec |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 3mm |
For Use With | AMP Micro MATE-N-LOK Series Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-1445022-0?
Additional datasheets, footprints and schematics for 1-1445022-0 are listed on our Part Details page. You can also find images and similar parts to 1-1445022-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1445022-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1445022-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1445022-0 fall under?
The 1-1445022-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1445022-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1445022-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1445022-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1445022-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Boersig have stock available or on a lead time for 1-1445022-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1445022-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1445022-0?
You can fill out our help required form which you can use to request a quote for 1-1445022-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.