Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Power Positions | 10 |
Number of Positions | 10 |
Number of Rows | 1 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Length | 34.14mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Width | 8.92mm |
Height | 3.86mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | 3mm, .118in |
Boardlock Material | Phosphor Bronze |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Alignment | With |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Tab |
Circuit Application | Power |
Packaging Quantity | 98 |
Packaging Method | Box & Tray, Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .113in, 2.89mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Micro Mnl Hdr Assy S/Row Au Lf |Amp Te Connectivity 3-1445097-0 | Newark Electronics |
Conn Power HDR 10 POS 3mm Solder RA Thru-Hole 10 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 3-1445097-0?
Additional datasheets, footprints and schematics for 3-1445097-0 are listed on our Part Details page. You can also find images and similar parts to 3-1445097-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1445097-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1445097-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1445097-0 fall under?
The 3-1445097-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1445097-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1445097-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1445097-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1445097-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-1445097-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1445097-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1445097-0?
You can fill out our help required form which you can use to request a quote for 3-1445097-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.