1-1445048-0 Power Connectors by TE Connectivity

PANEL MT SNGL ROW HSG 10 POS

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Chip One Stop Chip One Stop
1,000 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
200 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Number of Positions 10
Number of Rows 1
Contact Retention Without
Insulation Diameter (Max) 1.52mm
Width 3.86mm
Length 30.85mm
Wire Size 100.5 – 1022CMA, 30 – 20AWG, .051 – .517mm²
Height 16.89mm
Operating Voltage 250VAC, 250VDC
Housing Material Nylon 66/6
Centerline (Pitch) 3mm, .118in
Housing Color Black
UL Flammability Rating UL 94V-0
CSA File Number LR7189
Agency/Standard UL, CSA
UL Rating Recognized
CSA Rating Certified
VDE Tested Yes
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard Number E28476
Mating Alignment Type Polarization
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
Panel Mount Feature With
Strain Relief Without
Mating Alignment With
Circuit Application Power & Signal
Packaging Method Bag
Packaging Quantity 1000
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Panel, Wire-to-Wire
Housing Type Plug
Product Type Housing
Contact Type Pin
Sealable No
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

Conn Housing PL 10 POS 3mm ST | Avnet America
TE Connectivity PANEL MT SNGL ROW HSG 10 POS Pin & Socke | Distrelec
Hsg, Conn,Interconnect System,Panel Plug,10 Cont,MATE-N-LOK Series,Straight | Allied Electronics
PANEL MT SNGL ROW HSG 10 POS ROHS COMPLIANT: YES | Newark Electronics

More Parts in Rectangular Power Connectors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1445048-0?

Additional datasheets, footprints and schematics for 1-1445048-0 are listed on our Part Details page. You can also find images and similar parts to 1-1445048-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1445048-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1445048-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1445048-0 fall under?

The 1-1445048-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1445048-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1445048-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1445048-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1445048-0 have stock available?

Authorised distributors including Chip One Stop, Onlinecomponents.com, Avnet America, Avnet Europe and Distrelec have stock available or on a lead time for 1-1445048-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1445048-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1445048-0?

You can fill out our help required form which you can use to request a quote for 1-1445048-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay