1-1445049-0 Power Connectors by TE Connectivity

FREE HANG SNGL ROW HSG 10 POS

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Chip One Stop Chip One Stop
969 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
889 units
Buy Now
Logo for Electro Sonic Electro Sonic
695 units
Buy Now
Logo for Master Electronics Master Electronics
695 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Number of Rows 1
Number of Positions 10
Contact Layout Inline
Contact Retention Without
Multiple Contact Types Without
Insulation Diameter (Max) 1.52mm
Height 16.89mm
Width 3.86mm
Length 30.85mm
Operating Voltage 250VAC, 250VDC
Housing Material Nylon 66/6
UL Flammability Rating UL 94V-0
Centerline (Pitch) 3mm, .118in
Housing Color Black
CSA File Number LR7189
Agency/Standard CSA, UL
CSA Rating Certified
Glow Wire Rating Standard Part - Not Glow Wire
VDE Tested Yes
Agency/Standard Number E28476
UL Rating Recognized
Mating Retention With
Mating Alignment With
Mating Alignment Type Polarization
Strain Relief Without
Mating Retention Type Locking Tab
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Packaging Quantity 1000
Packaging Method Tray
Connector System Wire-to-Wire
Housing Type Plug
Connector & Contact Terminates To Wire & Cable
Product Type Housing
Contact Type Pin
Sealable No
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

Conn Housing PL 10 POS 3mm ST | Avnet America
FREE HANG SNGL ROW HSG 10 POS ROHS COMPLIANT: YES | Newark Electronics
TE Connectivity FREE HANG SNGL ROW HSG 10 POS Pin & Sock | Distrelec

More Parts in Rectangular Power Connectors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1445049-0?

Additional datasheets, footprints and schematics for 1-1445049-0 are listed on our Part Details page. You can also find images and similar parts to 1-1445049-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1445049-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1445049-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1445049-0 fall under?

The 1-1445049-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1445049-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1445049-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1445049-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1445049-0 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Onlinecomponents.com, Electro Sonic and Master Electronics have stock available or on a lead time for 1-1445049-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1445049-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1445049-0?

You can fill out our help required form which you can use to request a quote for 1-1445049-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay