3-1445086-0 Power Connectors by TE Connectivity

micro mnl hdr assy s/row au lf

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.02

Distributor Stock
Logo for Newark
Newark
from US$2.02
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Vertical
Number of Power Positions 10
Number of Positions 10
Contact Current Rating (Max) 5A
Contact Termination Area Plating Material Tin
Multiple Contact Types Without
Contact Retention Without
Contact Mating Area Plating Thickness .38µm, 15µin
Contact Mating Area Plating Material Gold
PCB Thickness (Recommended) 1.57mm, .062in
Width 9.24mm
Insulation Diameter (Max) 1.52mm
Wire Size 30 – 20AWG, .051 – .517mm²
Length 34mm
Operating Voltage 250VDC, 250VAC
Centerline (Pitch) 3mm, .118in
Housing Material High Temperature Nylon
Housing Color Black
UL Flammability Rating UL 94V-0
Boardlock Material Phosphor Bronze
Agency/Standard Number E28476
Agency/Standard CSA, UL
CSA File Number LR7189
Glow Wire Rating Standard Part - Not Glow Wire
CSA Rating Certified
VDE Tested Yes
UL Rating Recognized
Mating Retention With
Mating Retention Type Locking Tab
Mating Alignment Type Polarization
PCB Mount Retention Type Boardlock
Mating Alignment With
PCB Mount Alignment Without
Panel Mount Feature Without
Strain Relief Without
Connector Mounting Type Board Mount
PCB Mount Retention With
Circuit Application Power
Comment Vacuum pick-up button.
For Use With Plug Housing
Packaging Method Tape
Packaging Quantity 210
Connector & Contact Terminates To Printed Circuit Board
Housing Type Plug
Product Type Header
Sealable No
Contact Type Pin
Connector System Wire-to-Board
Termination Post & Tail Length 1.53mm, .06in
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 221°F, -40 – 105°C

Compatible Parts


Alternative Descriptions

Micro Mnl Hdr Assy S/Row Au Lf |Amp Te Connectivity 3-1445086-0 | Newark Electronics
Conn Power HDR 10 POS 3mm Solder ST SMD 10 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1445086-0?

Additional datasheets, footprints and schematics for 3-1445086-0 are listed on our Part Details page. You can also find images and similar parts to 3-1445086-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1445086-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1445086-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1445086-0 fall under?

The 3-1445086-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-1445086-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1445086-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1445086-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1445086-0 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-1445086-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1445086-0 often in real-time on the comparison pages.

What if I can't find stock of 3-1445086-0?

You can fill out our help required form which you can use to request a quote for 3-1445086-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay