Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
091046-000,
7-1198209-5 |
No distributors results available
Tube Diameter (Min) | 1.75in, 44.5mm |
---|---|
Tape Width | 63.5mm, 2.5in |
Identification Code | LUBE (Lubrication) |
UL Listed | No |
Adhesive Type | Permanent Acrylic |
Packaging Method | Roll |
Packaging Quantity | 400 |
実装方法 | Roll |
Label Style | Die-Cut |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Number of Labels Across | 1 |
TP Tape Label | Yes |
Region | Americas |
Label Type | Pipe Identification |
Tape Type | Color Coded Tape |
Pipe Identification Code | LUBE (Lubrication) |
Tape Finish | Gloss/Matte |
Pipe Identification Type | Label Identification Tape |
Continuous Roll | No |
Product Type | Label Identification Tape |
Operating Temperature Range | -40 – 181°C, -40 – 343°F |
Where can I find additional details, specifications and documents for a 091046-000?
Additional datasheets, footprints and schematics for 091046-000 are listed on our Part Details page. You can also find images and similar parts to 091046-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 091046-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 091046-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 091046-000 fall under?
The 091046-000 is listed under Identification & Labeling > Labels > Pipe Identification.
Can I view similar or alternative parts?
You can view similar parts to 091046-000 when available in the Pipe Identification range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 091046-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 091046-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 091046-000 have stock available?
There is no stock from authorised distributors for 091046-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 091046-000 often in real-time on the comparison pages.
What if I can't find stock of 091046-000?
You can fill out our help required form which you can use to request a quote for 091046-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.