Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0620070001,
1-1190469-3 |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.29
|
3,449
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
3,449
in stock
|
Buy Now | |
Rapid Electronics
from US$2.38
|
3,449
in stock
|
Buy Now | |
Chip One Stop
from US$3.36
|
3,449
in stock
|
Buy Now | |
Farnell
from US$4.25
|
2,760
in stock
|
Buy Now | |
Future Electronics
from US$3.28
|
-
|
Buy Now | |
Sager
from US$2.53
|
-
|
Buy Now |
Color | Black |
---|---|
Markers per Sleeve | 1 |
Shrink Ratio | 2:1 |
Sleeve Length | 50mm, 2in |
Compatible Cable Diameter | .1 – .16in, 2.5 – 4.mm |
Supplied Diameter | 4.8mm, .187in |
Recovered Inside Diameter | 2.3mm, .093in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Type | Ladder |
Tubing Grade | High Temperature |
Operating Temperature Range | -55 – 225°C, -67 – 437°F |
Wire Labels & Markers Ht-Sce-3/16-2.0-0 |Raychem Te Connectivity 0620070001 | Newark Electronics |
HEAT SHRINK BOOTS | Farnell |
System 6 | Future Electronics |
Wire Labels & Markers HT-SCE-3/16-2.0-0 | Sager |
Where can I find additional details, specifications and documents for a 0620070001?
Additional datasheets, footprints and schematics for 0620070001 are listed on our Part Details page. You can also find images and similar parts to 0620070001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0620070001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0620070001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0620070001 fall under?
The 0620070001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0620070001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0620070001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0620070001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0620070001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 0620070001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0620070001 often in real-time on the comparison pages.
What if I can't find stock of 0620070001?
You can fill out our help required form which you can use to request a quote for 0620070001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.