Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0313730001,
5-1190243-4 |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Sager
from US$0.86
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Color | Yellow |
Markers per Sleeve | 2 |
Compatible Cable Diameter | .137 – .32in, 3.4 – 8.1mm |
Sleeve Length | 1in, 25mm |
Recovered Inside Diameter | .125in, 3.1mm |
Supplied Diameter | .375in, 9.5mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Number of Prescores | 1 |
Printer Technology | Thermal Transfer |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Tubing & Sleeves HS-SLV 3/8 S1 YW PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 0313730001?
Additional datasheets, footprints and schematics for 0313730001 are listed on our Part Details page. You can also find images and similar parts to 0313730001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0313730001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0313730001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0313730001 fall under?
The 0313730001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0313730001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0313730001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0313730001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0313730001 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 0313730001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0313730001 often in real-time on the comparison pages.
What if I can't find stock of 0313730001?
You can fill out our help required form which you can use to request a quote for 0313730001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.