Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0120930001,
4-1190095-9 |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.67
|
81,222
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
81,222
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
81,222
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.86
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.86
|
700
in stock
|
Buy Now | |
Boersig
from US$0.96
|
-
|
Buy Now | |
Sager
from US$0.80
|
-
|
Buy Now | |
Farnell
from US$1.39
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Markers per Sleeve | 1 |
---|---|
Shrink Ratio | 3:1 |
Color | White |
Supplied Diameter | .375in, 9.5mm |
Recovered Inside Diameter | 3.1mm, .125in |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | 3.4 – 8.1mm, .137 – .32in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels & Markers HS-SLV 3/8 WH PRICE PER PC | Rapid Electronics |
TMS-SCE-1K-3/8-2.0-9 | Heilind Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Where can I find additional details, specifications and documents for a 0120930001?
Additional datasheets, footprints and schematics for 0120930001 are listed on our Part Details page. You can also find images and similar parts to 0120930001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0120930001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0120930001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0120930001 fall under?
The 0120930001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0120930001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0120930001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0120930001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0120930001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TTI Europe and Heilind Electronics have stock available or on a lead time for 0120930001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0120930001 often in real-time on the comparison pages.
What if I can't find stock of 0120930001?
You can fill out our help required form which you can use to request a quote for 0120930001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.