GPS Modules & Receivers
Parts from GPS Modules & Receivers Category
GPS MODULE, W/ ANT, SIRF IV; Protocol:NMEA, SiRF Binary; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Channels:48Channels; Frequency RF:1.575GHz; Position Accuracy:2.5m; Module Interface:I2C, SPI, UART; Product Range RoHS Compliant: Yes
GPS MODULE, ROM BASED, MINI OUTLINE; Protocol:NMEA, SiRF Binary; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Channels:48Channels; Frequency RF:1.575GHz; Position Accuracy:2.5m; Module Interface:I2C, SPI, UART; Product RoHS Compliant: Yes
GPS MODULE, MINI OUTLINE W/ ANT; Protocol:NMEA, SiRF Binary; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Channels:48Channels; Frequency RF:1.575GHz; Position Accuracy:2.5m; Module Interface:I2C, SPI, UART; Product R RoHS Compliant: Yes
TINY ROM GNSS MODULE, LCC-18; Protocol:NMEA; Supply Voltage Min:2.1V; Supply Voltage Max:4.3V; No. of Channels:-; Frequency RF:1.57542GHz; Position Accuracy:1.8m; Module Interface:I2C, UART; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes