| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Protocol | NMEA SiRF Binary |
|---|---|
| Supply Voltage Min | 3V |
| Supply Voltage Max | 3.6V |
| No. of Channels | 48Channels |
| Frequency RF | 1.575GHz |
| Position Accuracy | 2.5m |
| Module Interface | I2C SPI UART |
| Product Range | - |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Protocol | NMEA, SiRF Binary |
|---|---|
| Supply Voltage Min | 3V |
| Supply Voltage Max | 3.6V |
| No. of Channels | 48Channels |
| Frequency RF | 1.575GHz |
| Position Accuracy | 2.5m |
| Module Interface | I2C, SPI, UART |
| RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a A2235H?
Additional datasheets, footprints and schematics for A2235H are listed on our Part Details page. You can also find images and similar parts to A2235H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2235H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2235H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2235H fall under?
The A2235H is listed under Electrical & Lighting > Wireless Systems & Modules > GPS Receiver Modules.
Can I view similar or alternative parts?
You can view similar parts to A2235H when available in the GPS Receiver Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2235H you can contact the distributor directly for product support, shipping queries etc.
Is the A2235H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2235H have stock available?
Authorised distributors including Farnell have stock available or on a lead time for A2235H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2235H often in real-time on the comparison pages.
What if I can't find stock of A2235H?
You can fill out our help required form which you can use to request a quote for A2235H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.