Status: | Active |
---|---|
Series: | Teseo-LIV3R |
RoHS: | Compliant |
Prices starting from US$8.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.04
|
911
in stock
|
Buy Now | |
Newark Electronics
from US$8.59
|
1,071
in stock
|
Buy Now | |
Distrelec
from US$13.06
|
1,000
in stock
|
Buy Now | |
element14
from US$10.77
|
911
in stock
|
Buy Now | |
Future Electronics
from US$8.78
|
-
|
Buy Now | |
Avnet America
from US$9.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simultaneous multi-constellation |
-163 dBm tracking sensitivity |
1.5 m CEP position accuracy |
2.1 V to 4.3 V supply voltage range |
Tiny LCC 18 pin package (9.7x10.1) |
Operating temperature (-40 °C, 85 °C) |
17 μW standby current and 70 mW tracking power consumption |
Product Specifications |
---|
DS12821 Tiny ROM GNSS module |
Application Notes |
---|
AN5160 RxNetworks Assisted GNSS Server Interface Specification |
User Manuals |
---|
UM2523 ST Teseo III ROM binary image - User manual |
UM2231 Teseo-LIV3 GNSS Module - Hardware Manual |
Presentations |
---|
Teseo III Server-based Assisted GNSS - Quick Testing Guide |
Teseo III and Teseo Modules Geofence - Quick Testing Guide |
Using the Teseo-LIV3F/3R/3FL as an I2C Positioning Sensor |
Product Certifications |
---|
EU RED Certification |
Gnss Module, Lcc-18, Nmea, 2.1-4.3V | Newark Electronics |
ST GNSS Module 1.58GHz | Distrelec |
TINY ROM GNSS MODULE, LCC-18 | element14 |
Teseo-LIV3R: 4.3 V -163 dBm 1.561GHz, 1.575MHz Tiny ROM GNSS Module - LCC-18 | Future Electronics |
GPS Receiver 1575.42MHz 3.3V 18-Pin LCC T/R | Avnet America |
Where can I find additional details, specifications and documents for a TESEO-LIV3R?
Additional datasheets, footprints and schematics for TESEO-LIV3R are listed on our Part Details page. You can also find images and similar parts to TESEO-LIV3R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TESEO-LIV3R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TESEO-LIV3R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TESEO-LIV3R fall under?
The TESEO-LIV3R is listed under Positioning > GNSS Modules.
Can I view similar or alternative parts?
You can view similar parts to TESEO-LIV3R when available in the GNSS Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TESEO-LIV3R you can contact the distributor directly for product support, shipping queries etc.
Is the TESEO-LIV3R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TESEO-LIV3R have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and Future Electronics have stock available or on a lead time for TESEO-LIV3R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TESEO-LIV3R often in real-time on the comparison pages.
What if I can't find stock of TESEO-LIV3R?
You can fill out our help required form which you can use to request a quote for TESEO-LIV3R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.