Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$156.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$156.10
|
No stock
|
Buy Now |
Protocol | GPRS |
---|---|
Supply Voltage Min | 3.3V |
Supply Voltage Max | 3.3V |
No. of Channels | - |
Frequency RF | 2.1MHz |
Position Accuracy | - |
Module Interface | USB |
Product Range | - |
MODULE, HSPA, GPS, MDM8200A, 3G, USB | Farnell |
Where can I find additional details, specifications and documents for a MC8705?
Additional datasheets, footprints and schematics for MC8705 are listed on our Part Details page. You can also find images and similar parts to MC8705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC8705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC8705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC8705 fall under?
The MC8705 is listed under Electrical & Lighting > Wireless Systems & Modules > GPS Receiver Modules.
Can I view similar or alternative parts?
You can view similar parts to MC8705 when available in the GPS Receiver Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC8705 you can contact the distributor directly for product support, shipping queries etc.
Is the MC8705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC8705 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC8705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC8705 often in real-time on the comparison pages.
What if I can't find stock of MC8705?
You can fill out our help required form which you can use to request a quote for MC8705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.