Ethernet Modules & POE
Parts from Ethernet Modules & POE Category
MODULE, SERIAL TO ETHERNET, WIPORT, 2 PORT; Module Applications:-; Data Rate:-; Module Interface:- RoHS Compliant: Yes
Digi Connect ME Ethernet Module w/ Plug-and-Play Firmware; Module Applications:-; Data Rate:-; Module Interface:Ethernet; Kit Contents:Digi Connect ME Module w/ Plug-and-Play Firmware w/2 MB Flash & 8 MB RAM, Docs RoHS Compliant: Yes
MOD, DEVICE SERVER, SERIAL TO ETHERNET, IP STACK, 3.3V; Module Applications:-; Data Rate:230Kbps; Module Interface:-; Product Range:- RoHS Compliant: Yes
BASED ON EQCO875SC.1, 0 MODULE VARIES BOX
ETHERNET, 115.2KBPS, 10BASE-T/100BASE-TX; Module Applications:Device Server Application with Full IP Stack, Serial to Ethernet Conversion, Web Server; Data Rate:115.2Kbps; Module Interface:Ethernet; Product Range:-; Application Sub RoHS Compliant: Yes
ETHERNET, 921.6KBPS, 10BASE-T/100BASE-TX; Module Applications:Device Server Application with Full IP Stack, Serial to Ethernet Conversion, Web Server; Data Rate:921.6Kbps; Module Interface:Ethernet; Product Range:-; Application Sub RoHS Compliant: Yes
MOD, XPICO DEVICE SERVER, AES ENCRYP; Module Applications:Wireless Connectivity; Data Rate:921Kbps; Module Interface:Serial; Product Range:-; Processor Type:DSTni-EX RoHS Compliant: Yes
ETHERNET, 230KBAUD, SERIAL; Module Applications:-; Data Rate:230Kbaud; Module Interface:Serial; Product Range:-; Processor Type:Intel XScale IXP420 RoHS Compliant: Yes
MOD, XPORTPRO SERIAL-ENET ENCRY&EVO; Module Applications:M2M Edge Computing; Data Rate:921Kbps; Module Interface:Serial; Product Range:- RoHS Compliant: Yes
SINGLE-PORT GIGABIT POE MIDSPAN, 802.3AT ROHS COMPLIANT: YES
SINGLE-PORT GIGABIT POE MIDSPAN, 802.3AT ROHS COMPLIANT: YES
ETHERNET, 10BASE-T/100BASE-T; Module Applications:-; Data Rate:-; Module Interface:Ethernet; Product Range:-; Processor Type:ARM A9 RoHS Compliant: Yes