Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Applications | - |
---|---|
Data Rate | - |
Module Interface | Ethernet |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Embedded Module |
Kit Features | Plug-and-Play Firmware Integrated 10/100Mbit Ethernet Interface UART Serial Interface |
Type | Embedded Device Server Module |
MODULE, SERIAL TO ENET, 8MB, SDRAM | element14 |
Digi Connect Me Ethernet Module W/ Plug-And-Play Firmware | Newark Electronics |
Where can I find additional details, specifications and documents for a DC-ME-01T-S?
Additional datasheets, footprints and schematics for DC-ME-01T-S are listed on our Part Details page. You can also find images and similar parts to DC-ME-01T-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC-ME-01T-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC-ME-01T-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC-ME-01T-S fall under?
The DC-ME-01T-S is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to DC-ME-01T-S when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC-ME-01T-S you can contact the distributor directly for product support, shipping queries etc.
Is the DC-ME-01T-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC-ME-01T-S have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DC-ME-01T-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC-ME-01T-S often in real-time on the comparison pages.
What if I can't find stock of DC-ME-01T-S?
You can fill out our help required form which you can use to request a quote for DC-ME-01T-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.