Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Utilizes existing analog video cabling (75-ohm coax) |
Fully compliant to 100BaseT Full duplex Ethernet |
Supports pass through link status |
Supports Full 100Mbps FDX up to 250m over RG6 coax (cable dependent) |
Supports 10/100base-T Ethernet for SD & HD video cameras |
Supports Power-over-Ethernet (PoE) |
Optional DC input for power pas through |
Optional DC output to power remote device |
Small Enclosure (70mm x 37mm) can be wall mounted |
Temp Max. (°C) | 50 |
---|---|
Storage Temp Min. (°C) | -20 |
Storage Temp Max. (°C) | 70 |
Distance (meters) | 250m over RG6 @ 100Mbps |
Downlink Speed | 100Mbps |
UplinkSpeed | 100Mbps |
Supply Voltage Range | 12VDC or 24VDC |
Power over Coax (mW) | PoE complaint |
Interface Connector | RJ-45 to 75? BNC |
Temperature Range | 0C to +50C |
Ethernet Modules Based on EQCO875SC.1/Transmitter & Receiver (set) | Microchip Technology Inc. EQCO-FASTECOAX7501.2 | RS Americas |
ETHERNET OVER COAX CONVERTER, 200MBPS | Farnell |
Based On Eqco875Sc.1, 0 Module Varies Box |Microchip EQCO-FASTECOAX7501.2 | Newark Electronics |
Where can I find additional details, specifications and documents for a EQCO-FASTECOAX7501.2?
Additional datasheets, footprints and schematics for EQCO-FASTECOAX7501.2 are listed on our Part Details page. You can also find images and similar parts to EQCO-FASTECOAX7501.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EQCO-FASTECOAX7501.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EQCO-FASTECOAX7501.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EQCO-FASTECOAX7501.2 fall under?
The EQCO-FASTECOAX7501.2 is listed under FastECoax7501.
Can I view similar or alternative parts?
You can view similar parts to EQCO-FASTECOAX7501.2 when available in the FastECoax7501 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EQCO-FASTECOAX7501.2 you can contact the distributor directly for product support, shipping queries etc.
Is the EQCO-FASTECOAX7501.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EQCO-FASTECOAX7501.2 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for EQCO-FASTECOAX7501.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EQCO-FASTECOAX7501.2 often in real-time on the comparison pages.
What if I can't find stock of EQCO-FASTECOAX7501.2?
You can fill out our help required form which you can use to request a quote for EQCO-FASTECOAX7501.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.