Soldering Station Hot Plates
Parts from Soldering Station Hot Plates Category
CONVECTION PREHEATER SYSTEM; Supply Voltage VAC:115V; Heat Temperature Max:-; Output Power:450W; Product Range:-; Plug Type:-; Features:Air Flow: 10.2cfm ; ESD Safe; Variable Temperature Control; Automatic Shut-Off; Height:2.56" RoHS Compliant: Yes
CONVECTION PREHEATER; Supply Voltage VAC:115V; Heat Temperature Max:-; Output Power:450W; Product Range:-; Plug Type:-; Features:Air Flow: 10.2cfm ; ESD Safe; Variable Temperature Control; Automatic Shut-Off; Height:2.56"; Width:6.1"RoHS Compliant: Yes
CONVECTION PREHEATER; Supply Voltage VAC:230V; Heat Temperature Max:-; Output Power:450W; Product Range:-; Plug Type:-; Features:Air Flow: 10.2cfm ; ESD Safe; Variable Temperature Control; Automatic Shut-Off; Height:2.56"; Width:6.1"RoHS Compliant: Yes
CONVECTION PREHEATER SYSTEM; Supply Voltage VAC:230V; Heat Temperature Max:-; Output Power:450W; Product Range:-; Plug Type:-; Features:Air Flow: 10.2cfm ; ESD Safe; Variable Temperature Control; Automatic Shut-Off; Height:2.56" RoHS Compliant: Yes