Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,006.46
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | - |
Output Power | 450W |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Air Flow Max | 10.2cu.ft/min |
External Width | 155mm |
Height | 65mm |
Input Voltage | 230V |
Length | 205mm |
Temperature Max | 300°C |
Weight | 1.6kg |
PRE-HEATER KIT, 230V | element14 |
OKI Preheater & Circuit Board Holder Set | RS |
Preheater | Transfer Multisort Elektronik |
Convection Preheater System | Newark Electronics |
Where can I find additional details, specifications and documents for a PCT-102-21?
Additional datasheets, footprints and schematics for PCT-102-21 are listed on our Part Details page. You can also find images and similar parts to PCT-102-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCT-102-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCT-102-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCT-102-21 fall under?
The PCT-102-21 is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to PCT-102-21 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCT-102-21 you can contact the distributor directly for product support, shipping queries etc.
Is the PCT-102-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCT-102-21 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for PCT-102-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCT-102-21 often in real-time on the comparison pages.
What if I can't find stock of PCT-102-21?
You can fill out our help required form which you can use to request a quote for PCT-102-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.