Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 200°C |
Output Power | 1.6kW |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
IR PREHEATER, 200 DEG C, 1.6KW, 230VAC | element14 |
Ir Preheater, 200 Deg C, 1.6Kw, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a PH100E?
Additional datasheets, footprints and schematics for PH100E are listed on our Part Details page. You can also find images and similar parts to PH100E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH100E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH100E fall under?
The PH100E is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to PH100E when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH100E you can contact the distributor directly for product support, shipping queries etc.
Is the PH100E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH100E have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PH100E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH100E often in real-time on the comparison pages.
What if I can't find stock of PH100E?
You can fill out our help required form which you can use to request a quote for PH100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.